EN
  • EN
  • DE

LTM4625Y

Part No LTM4625Y
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828711-LTM4625Y
Ultra Librarian 3D Model Ultra Librarian LTM4625Y CAD Model

Description

Introducing the LTM4625Y Micro Module Regulator from Linear Technology

The LTM4625Y is a high-efficiency, versatile micro module regulator designed by Linear Technology, now part of Analog Devices. This compact, easy-to-use power management solution is perfect for a wide range of applications requiring precise voltage regulation and high power efficiency.

Key Features:

  • Wide Input Voltage Range: The LTM4625Y operates efficiently with an input voltage range of 4V to 20V, making it suitable for various applications from automotive to industrial systems.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.6V to 5.5V, providing flexibility for different power requirements.
  • High Output Current: This micro module regulator can deliver up to 5A of continuous output current, ideal for high-power density applications.
  • Compact Design: With a 6.25mm x 6.25mm x 5.01mm BGA package, the LTM4625Y is designed to save space on the PCB, making it an excellent choice for space-constrained applications.
  • Integrated Components: It integrates the inductor, power switches, DC/DC controller, and compensation circuitry, simplifying the design and reducing external component count.
  • Thermal Performance: The LTM4625Y features excellent thermal performance, ensuring reliable operation even at full load and in high-temperature environments.

Applications:

The LTM4625Y is ideal for use in a variety of applications, including:

  • Telecommunication and networking equipment
  • Industrial equipment and automation
  • Automotive systems
  • Medical devices
  • Data storage and computing

Advanced Features:

Additional features of the LTM4625Y include programmable soft-start, tracking, and power good indicators. It also supports frequency synchronization and has built-in overvoltage, overcurrent, and over-temperature protection circuits, ensuring the safety and reliability of the power supply under various conditions.

The LTM4625Y provides a compact, efficient, and reliable solution for modern electronic systems, maintaining Linear Technology's reputation for high-performance power management solutions.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess