EN
  • EN
  • DE

LTM4630AIV#PBF

Part No LTM4630AIV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.3V 0.6-5.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 15V
Voltage - Output 1 0.6 ~ 5.3V
Voltage - Output 2 0.6 ~ 5.3V
Current - Output (Maximum) 18A, 18A
Applications ITE (Commercial)
Features OCP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-BLGA Module
Dimension 0.63" L x 0.63" W x 0.17" H (16.0mm x 16.0mm x 4.4mm)
Supplier Device Package 144-LGA (16x16)
Part Number Series LTM4630
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811689-LTM4630AIV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4630AIV#PBF CAD Model

Description

Linear Technology's LTM4630AIV#PBF - Dual 18A or Single 36A μModule Regulator

The LTM4630AIV#PBF is a high-performance, dual 18A or single 36A step-down μModule (micromodule) regulator from Linear Technology, a brand of Analog Devices. This versatile component is designed for use in a wide range of applications, including telecommunications, datacom infrastructure, and advanced computing systems. Its compact and robust package is engineered to deliver high power density and ease of use for designers looking to streamline their power management solutions.

Constructed with a high-efficiency, switch-mode buck regulator architecture, the LTM4630AIV#PBF features fast transient response and precise voltage regulation to meet the stringent power requirements of modern microprocessors and FPGAs. The device operates over an input voltage range of 4.5V to 15V and provides an adjustable output voltage range of 0.6V to 1.8V, which can be easily set via external resistors.

The LTM4630AIV#PBF comes in a thermally enhanced, high-performance 144-ball BGA (ball grid array) package, ensuring excellent thermal performance and space-saving on the PCB. This package is ideal for systems where space is at a premium, yet cooling and efficiency cannot be compromised. The module incorporates power MOSFETs, inductors, compensation components, and input and output capacitors, all within a single package, simplifying the design process and reducing external component count.

Key features of the LTM4630AIV#PBF include current mode control for fast transient response and excellent loop stability, internal temperature sensing and protection, and power good indicators for each channel. It also supports frequency synchronization, output voltage tracking for smooth power-up sequencing, and has the ability to parallel multiple units for higher current applications.

In summary, the LTM4630AIV#PBF by Linear Technology is a powerful, efficient, and versatile micromodule regulator that offers design flexibility and performance for demanding power applications. Its integrated approach and advanced features make it an ideal solution for engineers looking to optimize their power management systems in terms of both size and efficiency.

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.0926 $58.0926
3+ $47.6658 $142.9974
4+ $46.1762 $184.7048
5+ $44.6867 $223.4335
6+ $43.1971 $259.1826
8+ $38.7284 $309.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,436 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess