EN
  • EN
  • DE

LTM4648EY#PBF

Part No LTM4648EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 10A 68-Pin BGA Tray / DP-UMODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.375V
Voltage Input MAX 5.5V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 68-BBGA Module
Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Manufacturer Package 68-BGA (15x9)
Win Source Part Number 784603-LTM4648EY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4648
Introduction Date November 10, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4648EY#PBF CAD Model

Description

Linear Technology's LTM4648EY#PBF Power Module

The LTM4648EY#PBF is a high-efficiency, dual 10A or single 20A output switching mode buck-boost power module regulator from Linear Technology. This innovative product is designed to efficiently manage power requirements for a wide range of applications, from telecommunications and networking equipment to industrial systems and medical devices. Its compact and robust design makes it an ideal solution for space-constrained environments where reliable power delivery is crucial.

Key Features:

  • Wide Input Voltage Range: The LTM4648EY#PBF operates over a wide input voltage range of 4.5V to 15V, making it versatile for various supply voltages.
  • Flexible Output Configuration: This module can be configured to provide dual 10A outputs or a single 20A output, offering flexibility for different power needs.
  • High Efficiency: With its advanced design, the LTM4648EY#PBF achieves high efficiency, reducing heat generation and improving system performance.
  • Integrated Components: It integrates the inductor, MOSFETs, a DC/DC controller, and supporting components within a single package, simplifying the design and reducing external component count.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise voltage regulation tailored to specific application requirements.
  • Thermal Performance: The LTM4648EY#PBF is encapsulated in a thermally enhanced, over-molded land grid array (LGA) package, which provides excellent thermal performance and reliability.
  • Protection Features: This power module includes overvoltage, overcurrent, and over-temperature protection, ensuring safe operation under abnormal conditions.

Applications:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • General Purpose Power Conversion

Linear Technology's LTM4648EY#PBF power module combines performance, flexibility, and ease of use in a single solution, making it an excellent choice for designers looking to streamline their power management systems. Its advanced features and capabilities ensure that it can meet the stringent requirements of modern electronic devices, providing a reliable power source for critical applications.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7780 $58.8900
11+ $9.6640 $106.3040
17+ $9.3620 $159.1540
23+ $9.0600 $208.3800
29+ $8.7580 $253.9820
39+ $7.8520 $306.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,986 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess