EN
  • EN
  • DE

LTM8021V

Part No LTM8021V
Manufacturer Linear Technology
Description 36VIN, 500mA Step-Down DC/DC μModule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209407-LTM8021V
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM8021V CAD Model

Description

Linear Technology's LTM8021V: A Complete Micro Module Power Solution

The LTM8021V is a comprehensive, high-efficiency micro module DC/DC converter from Linear Technology, designed to simplify the power supply design process for a wide range of applications. This innovative product integrates the inductor, power switches, DC/DC controller, and all the supporting components within a compact, surface-mount package. The LTM8021V is ideal for designers looking to minimize the footprint of their power supply without sacrificing performance or reliability.

One of the key features of the LTM8021V is its wide input voltage range, which spans from 2.8V to 18V, making it versatile enough to be used in various systems that require a stable and efficient power source. The output voltage can be adjusted from 0.8V to 5V, allowing for a high degree of flexibility to meet the needs of specific applications such as telecommunications, industrial controls, and automotive systems.

The LTM8021V is capable of delivering up to 1A of continuous output current, which is sufficient for a multitude of low-to-medium power applications. Its high switching frequency of up to 2.4MHz enables the use of small external capacitors and resistors, further reducing the overall solution size. Additionally, its high-frequency operation allows for a fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.

For enhanced thermal performance, the LTM8021V is housed in a thermally efficient package that aids in heat dissipation. This feature ensures reliable operation over a temperature range of -40°C to +125°C, making the module suitable for use in harsh environments.

Protection features are also embedded within the LTM8021V, including over-temperature protection and current limiting, safeguarding the module and the downstream circuitry from potential damage due to abnormal operating conditions. With its built-in soft-start function, the module can also prevent inrush current at startup, contributing to system stability.

In summary, the LTM8021V from Linear Technology is a robust, easy-to-use micro module power solution that combines high performance with a small footprint, making it an excellent choice for designers who require a reliable and compact power management solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess