EN
  • EN
  • DE

LTM8001IY#PBF

Part No LTM8001IY#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Module DC-DC 1-OUT 1.2V to 24V 5A Automotive 121-Pin BGA Tray / IC REG 6 BUCK/LINEAR 121BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTM, uModule
Packaging Tray
Topology Step-Down (Buck) (1), Linear (LDO) (5)
Function Any Function
Number of Outputs 6
Frequency - Switching 200kHz ~ 1MHz
Voltage/Current - Output 1 1.2 V ~ 24 V, 5A
Voltage/Current - Output 2 0 V ~ 24 V, 1.1A
Voltage/Current - Output 3 0 V ~ 24 V, 1.1A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 6 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 121-BBGA
Manufacturer Package 121-PBGA (15x15)
Win Source Part Number 784610-LTM8001IY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8001
Introduction Date February 27, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8001IY#PBF CAD Model

Description

Product Overview: LTM8001IY#PBF

The LTM8001IY#PBF is a high-performance, µModule (micromodule) step-down power converter from Linear Technology, designed to provide efficient voltage conversion and power management in a compact and easy-to-use package. This innovative product is part of Linear Technology's extensive range of power management solutions, catering to a variety of applications from industrial to automotive and communications systems.

Key Features

  • Integrated Design: The LTM8001IY#PBF integrates the inductor, power switches, DC/DC controller, and additional supporting components into a single package. This integration simplifies the design process and reduces the board space required for power conversion circuits.
  • Wide Input Voltage Range: It operates with an input voltage range from 3.6V to 58V, making it versatile for various applications, including those that require a wide input range due to fluctuating power supplies or battery-powered operations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, allowing for flexibility in powering different loads that require specific voltage levels.
  • High Efficiency: With its high-efficiency design, the LTM8001IY#PBF minimizes power loss and heat generation, which is crucial for maintaining performance in thermally challenging environments.
  • Robust Thermal Performance: The product comes in a thermally enhanced, over-molded land grid array (LGA) package that provides excellent thermal performance and reliability.

Applications

The LTM8001IY#PBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Datacom and telecom systems
  • Medical devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM8001IY#PBF is no exception. It is designed to meet rigorous standards, ensuring dependable performance in various operating conditions. The product is RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Overall, the LTM8001IY#PBF offers a compact, efficient, and reliable solution for DC/DC power conversion needs, making it an ideal choice for designers looking to streamline their power management systems.

You May Also Be Interested in

Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $14.5275
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.4533 $80.9066
4+ $33.1924 $132.7696
5+ $32.1552 $160.7760
7+ $31.1179 $217.8253
9+ $30.0807 $270.7263
12+ $26.9689 $323.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess