EN
  • EN
  • DE

LTM8025EV#PBF

Part No LTM8025EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC CONVERTER BUCK 3A ADJ 70LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24 V
Current - Output (Max) 3A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 70-LGA
Size / Dimension 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206803-LTM8025EV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTM8025
Introduction Date July 20, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM8025EV#PBF CAD Model

Description

Product Overview: LTM8025EV#PBF

The LTM8025EV#PBF is a high-performance, micro-module step-down regulator from Linear Technology, designed to make power supply design simpler, more compact, and highly efficient. This product is a complete system in a package, integrating the inductor, power switches, and all support components into a compact LGA package, making it an ideal solution for space-constrained applications.

This power module is capable of delivering up to 3A of continuous output current with an input voltage range of 3.6V to 36V, making it suitable for a wide array of applications, from automotive to industrial systems. The LTM8025EV#PBF is designed to operate over a -40°C to 125°C temperature range, ensuring reliability in harsh environments.

Key Features:

  • Integrated Design: The LTM8025EV#PBF includes an internal inductor and power switches, which simplifies design and reduces external component count.
  • Wide Input Voltage Range: With an input range of 3.6V to 36V, it supports a variety of supply voltages, making it versatile for use in multiple applications.
  • High Efficiency: The device's high efficiency reduces power loss and heat dissipation, which is critical for performance and longevity in electronic systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, providing flexibility to power a broad range of devices.
  • Thermal Performance: The LTM8025EV#PBF operates reliably over a wide temperature range, ensuring consistent performance even in extreme conditions.
  • Compact Footprint: The LGA package is designed for space-saving on the PCB, allowing for more compact overall system design.

Applications:

The LTM8025EV#PBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Distributed power systems

With its robust design, ease of use, and versatile features, the LTM8025EV#PBF from Linear Technology is an excellent choice for designers looking to improve power efficiency and save space in their next project.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7609 $77.5218
4+ $31.8038 $127.2152
5+ $30.8099 $154.0495
7+ $29.8161 $208.7127
9+ $28.8222 $259.3998
12+ $25.8406 $310.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess