EN
  • EN
  • DE

LTM8046V

Part No LTM8046V
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case LGA
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 747028-LTM8046V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8046V CAD Model

Description

Introducing the LTM8046V from Linear Technology

The LTM8046V is a highly versatile and efficient µModule (micro-module) regulator from Linear Technology, designed to cater to a wide range of power supply requirements. This innovative product offers a complete system-in-package (SiP) solution, integrating the inductor, power switches, and all supporting components within a compact, encapsulated package. The LTM8046V is engineered to deliver exceptional performance, making it an ideal choice for space-constrained applications that demand reliable and consistent power delivery.

The module supports an input voltage range of 6V to 36V, which makes it suitable for a variety of input sources, including industrial, automotive, and communication systems. The output voltage is adjustable from 2.5V to 24V, providing the flexibility needed to power a broad spectrum of devices. With its high efficiency and robust design, the LTM8046V can supply an output current up to 700mA, ensuring that even demanding loads are adequately powered.

One of the key features of the LTM8046V is its Silent Switcher® architecture, which minimizes EMI emissions, a crucial factor for sensitive electronic applications. This allows the product to be used in noise-sensitive environments without additional filtering or shielding, thus simplifying design and reducing overall system cost.

The LTM8046V also boasts advanced thermal management capabilities. Its high thermal performance package enables it to operate at full power over a temperature range of -40°C to +125°C without derating, ensuring reliable operation in harsh environments. The device also includes over-temperature protection, further enhancing its robustness and longevity.

For designers looking to expedite their development process, the LTM8046V provides a simple and efficient solution. The minimal external components required for operation, along with its compact footprint, make it easy to integrate into existing designs, reducing time to market for new products.

In summary, the LTM8046V from Linear Technology is a high-performance, flexible, and easy-to-use power solution that meets the needs of a wide array of applications. Its combination of efficiency, versatility, and reliability makes it a top choice for designers who require a dependable power supply module.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5261 $73.5261
2+ $60.3291 $120.6582
3+ $58.4442 $175.3326
5+ $56.5592 $282.7960
6+ $54.6742 $328.0452
8+ $49.0182 $392.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess