EN
  • EN
  • DE

LTM8056MPY#PBF

Part No LTM8056MPY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-48V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 5V
Voltage - Input (Maximum) 58V
Voltage - Output 1 1.2 ~ 48V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 121-BBGA Module
Parts Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 121-BGA (15x15)
Family Part Number LTM8056
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Win Source Part Number 759448-LTM8056MPY#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8056MPY#PBF CAD Model

Description

Introducing the LTM8056MPY#PBF from Linear Technology

The LTM8056MPY#PBF is a high-performance, micro-module (µModule) step-down regulator from Linear Technology, designed for a wide range of applications requiring efficient power conversion. This powerful component integrates an inductor, power switches, a DC/DC controller, and additional supporting components into a compact, surface-mount package. It's an ideal solution for space-constrained applications that demand high reliability and performance.

Key Features

  • Wide Input Voltage Range: The LTM8056MPY#PBF operates from a 6V to 58V input voltage range, making it suitable for various supply voltages, including industrial, automotive, and communications systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 2.5V to 24V, which allows for great flexibility in a broad range of applications.
  • High-Efficiency Performance: The device features high-efficiency performance, which minimizes heat generation and improves system reliability.
  • Robust Thermal Design: Its robust package is designed to handle high temperatures, ensuring performance in harsh environments.
  • Integrated Components: With an inductor, power switches, and other necessary components all integrated into a single package, the LTM8056MPY#PBF simplifies design and accelerates time-to-market.

Applications

The versatility of the LTM8056MPY#PBF makes it an excellent choice for a multitude of applications, including:

  • Telecommunication and networking equipment
  • Industrial control and automation systems
  • Automotive power systems
  • Distributed power systems
  • Battery-powered devices

Reliability and Performance

Linear Technology's commitment to quality ensures that the LTM8056MPY#PBF meets the highest standards of reliability and performance. Its military-grade designation indicates suitability for mission-critical applications where failure is not an option. Whether you're designing a system that must operate in extreme temperatures or need a dependable power solution, the LTM8056MPY#PBF is engineered to exceed your expectations.

Choose the LTM8056MPY#PBF for your next project and benefit from the convenience, efficiency, and reliability of a state-of-the-art µModule step-down regulator from Linear Technology.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.4642 $65.4642
2+ $53.7143 $107.4286
3+ $52.0357 $156.1071
4+ $50.3571 $201.4284
6+ $48.6786 $292.0716
7+ $43.6428 $305.4996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess