EN
  • EN
  • DE

OP215AH/883

Part No OP215AH/883
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier ±22V 8-Pin TO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-5
Common Mode Rejection Ratio 78 dB
Gain Bandwidth Product 5.7 MHz
Input Bias Current 300 pA
Input Offset Voltage (Vos) 1 mV
Max Dual Supply Voltage 22 V
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 2
Number of Pins 8
Power Dissipation 670 mW
Power Supply Rejection Ratio (PSRR) 86 dB
RoHS Compliant
Slew Rate 15 V/µs
Voltage Gain 112.04 dB
Win Source Part Number 1181727-OP215AH/883
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP215AH/883 CAD Model

Description

The OP215AH/883 from Linear Technology is a precision operational amplifier that has been designed to meet the stringent requirements of military and aerospace applications. This high-performance op-amp is known for its exceptional accuracy, stability, and reliability, making it an ideal choice for critical systems where failure is not an option.

Key Features

  • High Precision: The OP215AH/883 boasts a low offset voltage and drift, ensuring precise signal amplification and minimal error over time and temperature variations.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a range of frequencies, making it versatile for various signal processing tasks.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications that require clean and accurate signal amplification.
  • Robust Operating Range: It operates effectively over a broad range of supply voltages and temperatures, maintaining performance in diverse environments.
  • Military Grade: As part of the 883 series, this op-amp meets the MIL-STD-883 standard, certifying it for military use.

Applications

The OP215AH/883 is suitable for a wide array of high-reliability applications. These include:

  • Navigation and guidance systems
  • Flight control systems
  • Precision instrumentation
  • Data acquisition systems
  • Analog signal processing

Quality and Reliability

Linear Technology is committed to providing products that meet the highest standards of quality and reliability. The OP215AH/883 is no exception, having undergone rigorous testing to ensure it meets the requirements of MIL-STD-883. Each unit is subjected to enhanced screening processes that include burn-in and temperature cycling to guarantee performance under extreme conditions.

Conclusion

In summary, the OP215AH/883 operational amplifier from Linear Technology is a top-tier component designed for applications where precision, durability, and reliability are paramount. Its adherence to military specifications ensures that it can withstand the most demanding conditions and perform consistently, making it a trusted choice for engineers and designers working in high-stakes environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess