EN
  • EN
  • DE

SBR3U40P1

Part No SBR3U40P1
Manufacturer Linear Technology
Description 42V, 2.5A, 2MHz Step-Down Switching Regulator with 2.7μA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1246717-SBR3U40P1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR3U40P1 CAD Model

Description

Introducing the SBR3U40P1 Super Barrier Rectifier

The SBR3U40P1 is a state-of-the-art super barrier rectifier designed by Linear Technology, a company renowned for their innovative and reliable semiconductor products. This rectifier is a perfect blend of high efficiency and durability, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low Forward Voltage Drop: The SBR3U40P1 boasts a low forward voltage drop, which enhances its efficiency by reducing power loss during operation. This is particularly beneficial in applications where power conservation is crucial.
  • High Surge Capability: With its excellent surge handling capacity, this rectifier can withstand transient excess current events, ensuring reliable performance under harsh conditions.
  • Robust Thermal Performance: The SBR3U40P1 is designed to operate effectively over a wide temperature range, maintaining its performance even under thermal stress.
  • Super Barrier Design: The super barrier design of this rectifier provides a superior barrier against reverse current, enhancing its reliability and extending the life of the device.

Applications

The versatility of the SBR3U40P1 super barrier rectifier makes it suitable for a variety of applications, including:

  • Power supply units
  • DC/DC converters
  • Automotive systems
  • Telecommunications equipment
  • LED lighting

Technical Specifications

The SBR3U40P1 operates with a peak repetitive reverse voltage of 40V and has a forward continuous current rating of 3A. Its low forward voltage drop and high surge capability make it an efficient and robust choice for high-demand applications.

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The SBR3U40P1 is built to meet rigorous standards, ensuring it performs consistently and reliably over time. Whether integrated into a consumer device or an industrial system, this super barrier rectifier is engineered to provide a long operational life and minimal maintenance.

For detailed product specifications, application notes, and support documentation, visit Linear Technology's official website or contact their support team for personalized assistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess