EN
  • EN
  • DE

LAN1059-50

Part No LAN1059-50
Manufacturer LinkCom Manufacturing Co., Ltd.
Description 10/100BASE-Tx Magnetics Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LinkCom Manufacturing Co., Ltd.
Win Source Part Number 1195008-LAN1059-50
Manufacturer Homepage www.linkcom.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN1059-50 CAD Model

Description

The LAN1059-50 is a LAN isolation transformer module manufactured by LinkCom Manufacturing Co., Ltd. It's designed to provide electrical isolation and signal coupling between the PHY (Physical Layer) chip and the Ethernet cable in network interface applications.

Applications:

  • Ethernet network interfaces
  • Network interface cards (NICs)
  • Embedded Ethernet systems
  • Routers and switches
  • Industrial Ethernet applications

Features:

  • Compliant with IEEE 802.3 standards
  • High isolation voltage
  • Low insertion loss
  • Excellent common mode rejection ratio (CMRR)
  • Compact size
  • Surface mount package

Benefits:

  • Electrical isolation: Protects sensitive circuitry from voltage surges and transients on the Ethernet cable.
  • Signal integrity: Ensures reliable data transmission by minimizing signal distortion and noise.
  • Improved EMC performance: Reduces electromagnetic interference (EMI) and improves electromagnetic compatibility (EMC).
  • Simplified system design: Integrates multiple components into a single module, reducing component count and board space.
  • Compliance with industry standards: Meets the requirements of IEEE 802.3 Ethernet standards.

The LAN1059-50 provides galvanic isolation between the Ethernet PHY and the external network. This isolation protects the system from potential voltage surges and ground loops, improving reliability and safety. The module is designed to minimize insertion loss and maximize signal integrity, ensuring reliable data transmission. The common mode choke effectively suppresses common mode noise, improving EMC performance. It utilizes a surface-mount package for easy integration into automated assembly processes. This component is crucial for compliance with safety regulations and for ensuring reliable Ethernet communication in a variety of environments, including industrial applications where noise and transient voltages are common.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,836 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess