EN
  • EN
  • DE

LICAL-DEC-MS001

Part No LICAL-DEC-MS001
Manufacturer Linx Technologies Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER MS SERIES 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linx Technologies Inc.
Series MS
Packaging Reel package
Type Data Decoder
Applications Alarm Systems, Communication Systems
Operating Supply Voltage 2.0 V ~ 5.5 V
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 778613-LICAL-DEC-MS001
Family Name MS001
Introduction Date April 18, 2011
Country of Origin United States of America
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LICAL-DEC-MS001 CAD Model

Description

The Linx Technologies Inc. 778613-LICAL-DEC-MS001 is a surface mount data decoder from Linx Technologies Inc..

  • Operating Supply Voltage: 2.0 V ~ 5.5 V
  • Family Name: MS001
  • Package: Reel
  • Package: 20-SSOP (0.209", 5.30mm Width)
  • Mounting Type: SMD
  • Introduction Date: April 18, 2011
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Limited

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6008
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2835 $69.8505
6+ $19.1045 $114.6270
9+ $18.5074 $166.5666
12+ $17.9104 $214.9248
15+ $17.3134 $259.7010
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess