EN
  • EN
  • DE

GBU1008-TU

Part No GBU1008-TU
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DIP
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 745837-GBU1008-TU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBU1008-TU CAD Model

Description

The GBU1008-TU is a glass passivated single-phase bridge rectifier manufactured by Lite-On Inc. It is designed for converting alternating current (AC) to direct current (DC). This rectifier is part of the GBU series and is commonly used in power supplies, adapters, and various electronic devices.

Applications

  • Power Supplies: Used in AC-to-DC power supplies for electronic devices.
  • Adapters: Found in wall adapters for charging mobile phones, tablets, and other gadgets.
  • LED Lighting: Employed in LED drivers to convert AC voltage to the appropriate DC voltage required by LEDs.
  • Battery Chargers: Integrated into battery charging circuits for various types of batteries.
  • Home Appliances: Used in appliances requiring a DC power source, such as refrigerators, washing machines, and microwave ovens.

Features

  • High Surge Current Capability: Can withstand high surge currents, making it suitable for applications with inrush current concerns.
  • Glass Passivated Junction: Offers high reliability and stability due to the glass passivation.
  • High Forward Surge Current: Provides robust performance under surge conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Compact Size: The GBU package allows for efficient use of board space.

Benefits

  • Reliable AC to DC Conversion: Provides stable and consistent DC power output from an AC source.
  • Efficient Power Conversion: Low forward voltage drop ensures minimal power loss, increasing overall efficiency.
  • Robust Performance: High surge current capability ensures longevity and reliability in demanding applications.
  • Compact Design: The GBU package is space-efficient, allowing for use in smaller electronic devices.
  • Simplified Circuit Design: Simplifies the design and implementation of AC to DC power conversion circuits.

Additional Details

The GBU1008-TU has a maximum repetitive peak reverse voltage of 800V and a maximum RMS voltage of 560V. The maximum DC blocking voltage is 800V. It has a forward current of 10A. The operating temperature range is typically -55°C to +150°C. The device features a GBU package with a lead-free finish, making it compliant with RoHS standards.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8619 $65.1665
80+ $1.5281 $122.2480
120+ $1.4807 $177.6840
165+ $1.4322 $236.3130
210+ $1.3848 $290.8080
280+ $1.2416 $347.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess