EN
  • EN
  • DE

LTH-306-06W12

Part No LTH-306-06W12
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Reflective - Analog Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Reflective - Analog Output
Manufacturer Lite-On Inc.
Win Source Part Number 303588-LTH-306-06W12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTH-306-06W12 CAD Model

Description

The Lite-On Inc. LTH-306-06W12 is an analog output reflective optical sensor designed for use in a variety of sensing applications. This component is part of the optical sensors - reflective - analog output family and is low in popularity.

You May Also Be Interested in

TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR OPTO REFLECTIVE SMD / Reflective Optical Sensor 0.039" (1mm) 6-SOIC (0.126", 3.20mm Width)
Lowest to $65.2829
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
Omron
SENSOR OPTO TRANS 3.5MM REFL PCB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
INTERRUPTER RELFECT W/FILTR SMD / Reflective Optical Sensor 0.197" (5mm) 6-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess