EN
  • EN
  • DE

LTPL-C0677WPHB

Part No LTPL-C0677WPHB
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description OPTOELECTRONICS - Flash LED - Ceramic, CSP, White, 240lm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959686-LTPL-C0677WPHB
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTPL-C0677WPHB CAD Model

Description

The LTPL-C0677WPHB is a high-power white LED manufactured by Lite-On Inc. This LED is designed for various lighting applications requiring high brightness and energy efficiency. It utilizes advanced packaging and LED technology to deliver excellent performance and reliability.

Applications:

  • General Lighting: Used in residential and commercial lighting applications.
  • Backlighting: Employed in LCD backlighting for TVs, monitors, and displays.
  • Automotive Lighting: Integrated into automotive lighting systems, such as headlights and taillights.
  • Flashlights: Used in high-brightness flashlights and portable lighting devices.
  • Signage: Found in illuminated signs and displays.

Features:

  • High Brightness: Delivers high luminous flux for bright and efficient lighting.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform illumination.
  • Long Lifespan: Offers a long operating lifespan for extended use.
  • Low Power Consumption: Consumes less power compared to traditional lighting sources.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS directives.

Benefits:

  • Energy Efficient Lighting: Reduces energy consumption compared to traditional lighting.
  • Long-Lasting Performance: Provides long-term reliability and reduced maintenance costs.
  • Uniform Illumination: Wide viewing angle ensures even light distribution.
  • Versatile Application: Suitable for a wide range of lighting applications.
  • Environmentally Friendly: Compliant with RoHS directives.

Additional Details:

The LTPL-C0677WPHB is designed to operate at a specified forward current and voltage. It features a typical color temperature suitable for general lighting applications. The LED is available in a surface-mount package for easy assembly. Thermal management is crucial for optimal performance; proper heat sinking is recommended. The datasheet contains detailed information on electrical and optical characteristics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess