EN
  • EN
  • DE

LTPL-M08218ZS27-T0

Part No LTPL-M08218ZS27-T0
Manufacturer Lite-On Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB CCT 2700K 80CRI 24W SMD / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lite-On Inc.
Series LTPL-M08
Package Tube
Type Chip On Board (COB)
Color White, Warm
CCT (K) 2700K 3-Step MacAdam Ellipse
Configuration Square
Luminous Flux @ Current/Temperature 1590lm (Typ)
Current - Test 360mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 36.5V
Lumens/Watt @ Current - Test 121 lm/W
Current - Max 600mA
CRI (Color Rendering Index) 80
Viewing Angle 120°
Dimension 13.50mm L x 13.50mm W
Height 1.80mm
Light Emitting Surface (LES) 9.50mm Dia
Lens Type Flat
Base Product Number LTPL-M08218
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names LTPL-M08218ZS27-S1,LTPL-M08218ZS27-T0-ND,160-2123,160-2124,LTPL-M08218ZS27-S1-ND,160-2124-ND
Standard Package 30
Win Source Part Number 1006984-LTPL-M08218ZS27-T0
Ultra Librarian 3D Model Ultra Librarian LTPL-M08218ZS27-T0 CAD Model

Description

The Lite-On Inc. LTPL-M08218ZS27-T0 is a chip-on-board (COB) LED with a square configuration. The LED is available in white and warm colors with a CCT of 2700K.

  • Type: Chip-On-Board (COB) LED
  • Configuration: Square
  • Color: White and Warm
  • CCT: 2700K
  • Viewing Angle: 120°
  • Height: 1.80mm
  • Luminous Flux: 1590lm (typ) @ 360mA, 25°C
  • Package: Tube
  • Standard Package: 30
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

JKL Components Corp.
LED ENG CL WHT LNR LGT STRIP
Need more? Email Us
Enfis
LED ARRAY UNO PLUS 870NM NIR
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Inspired LED, LLC
LED ENG NW 3LEDS 4200K 12M REEL
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
Inspired LED, LLC
LED ENG COOL WHT 6000K 12M REEL
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess