EN
  • EN
  • DE

LTST-C155TBJSKT-5A

Part No LTST-C155TBJSKT-5A
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963375-LTST-C155TBJSKT-5A
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C155TBJSKT-5A CAD Model

Description

The LTST-C155TBJSKT-5A is a top-emitting blue surface-mount LED manufactured by Lite-On Inc. This LED is designed for applications requiring a bright, compact, and reliable blue light source. It's commonly used in indicator lights, backlighting, and other visual signaling applications.

Applications

  • Indicator lights on electronic devices.
  • Backlighting for LCD displays and keypads.
  • Automotive lighting (e.g., dashboard indicators).
  • Medical equipment indicators.
  • Consumer electronics indicators.

Features

  • Blue Color: Emits light in the blue portion of the visible spectrum.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint allows for high-density packaging.
  • High Brightness: Provides a clear and easily visible light output.
  • Long Lifespan: Offers extended operating life compared to traditional light sources.
  • Low Power Consumption: Consumes minimal energy, making it suitable for battery-powered devices.

Benefits

  • Clear Visual Indication: Provides a distinct and easily recognizable blue light signal.
  • Space-Saving Design: Compact size allows for integration into small and densely populated circuit boards.
  • Reliable Performance: Robust construction ensures consistent and dependable operation.
  • Energy Efficiency: Low power consumption minimizes energy waste and extends battery life in portable devices.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details

The LTST-C155TBJSKT-5A is typically packaged in a standard SMT package. The specific dimensions and electrical characteristics (e.g., forward voltage, luminous intensity, viewing angle) can be found in the device datasheet. LEDs operate by electroluminescence, where light is emitted when electrons recombine with holes within the semiconductor material. The wavelength of the emitted light is determined by the energy band gap of the semiconductor. The intensity of the light output is proportional to the forward current flowing through the LED. A current-limiting resistor is typically used in series with the LED to prevent it from drawing excessive current and damaging itself. It is important to consult the datasheet for the recommended operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess