The LTST-C193ZBKT-5H is a subminiature surface mount LED from Lite-On Inc. It's designed for applications requiring a compact, high-intensity light source. This LED features a blue color and is packaged in a small form factor suitable for automated assembly.
Applications
- Backlighting in LCD screens
- Indicator lights in consumer electronics
- Mobile devices
- Automotive lighting
- Medical devices
Features
- Blue Color
- Surface Mount Technology (SMT)
- Subminiature Package
- High Luminous Intensity
- Compatible with automatic placement equipment
- RoHS Compliant
Benefits
- Space Saving: The subminiature package allows for high-density mounting on PCBs, saving valuable board space.
- Reliable Performance: Designed for long-lasting and consistent light output, ensuring the reliability of the end product.
- Easy Assembly: The SMT design simplifies the assembly process and reduces manufacturing costs.
- Environmentally Friendly: RoHS compliance ensures the product meets environmental standards, reducing hazardous substances.
- Versatile Application: Suitable for a wide range of applications due to its compact size and high intensity.
Technical Specifications
The LTST-C193ZBKT-5H has a typical wavelength of 470nm. The forward voltage is typically around 3.2V, and the viewing angle is around 130 degrees. The luminous intensity is specified in millicandelas (mcd) within a defined range. The operating temperature range is typically between -40°C and +85°C. It's crucial to consult the manufacturer's datasheet for precise electrical and optical characteristics to ensure proper circuit design and optimal performance.
The product is packaged on tape and reel for automated pick and place assembly. Proper soldering techniques are important to achieve optimal reliability and prevent damage to the LED. The datasheet provides recommendations for reflow soldering profiles. Always handle the LED with care to avoid electrostatic discharge (ESD) damage.