EN
  • EN
  • DE

LTTH806EW

Part No LTTH806EW
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description Hyper Fast Glass Passivated Rectifier, GPP.If - 8A, lfsm - 125A, IR - 30uA, VF - 2.9V, Trr - 25ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072878-LTTH806EW
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTTH806EW CAD Model

Description

The LTTH806EW is a white LED manufactured by Lite-On Inc. It is designed for applications requiring a bright, energy-efficient white light source. This LED is suitable for backlighting, illumination, and indication purposes. The robust design ensures consistent performance and a long operational lifespan.

Applications

  • Backlighting for LCD displays
  • General illumination
  • Indicator lights
  • Portable devices
  • Automotive lighting
  • Architectural lighting

Features

  • White light emission
  • High luminous intensity
  • Compact size
  • Wide viewing angle
  • Low power consumption
  • Long lifespan
  • Lead-free and RoHS compliant
  • Surface Mount Device (SMD)

Benefits

  • Bright and Efficient Light: Provides a high-intensity white light output with low power consumption, offering excellent energy efficiency.
  • Versatile Applications: Suitable for a wide range of applications, from backlighting to general illumination.
  • Space-Saving Design: The compact SMD package allows for high-density mounting on PCBs.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance and replacement costs.
  • Easy Assembly: Compatible with standard reflow soldering processes for efficient manufacturing.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental standards.

Technical Specifications

The LTTH806EW has specific forward voltage and current ratings, as well as a typical luminous intensity, color temperature, and viewing angle. Refer to the manufacturer's datasheet for precise electrical and optical characteristics. The package is designed to withstand reflow soldering temperatures. This LED is a reliable and efficient choice for applications requiring a high-quality white light source.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess