EN
  • EN
  • DE

LTV-4N27

Part No LTV-4N27
Manufacturer Lite-On Inc.
Description GENERAL PURPOSE TYPE PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 1209477-LTV-4N27
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-4N27 CAD Model

Description

The LTV-4N27 is a general-purpose optocoupler manufactured by Lite-On Inc. It consists of an infrared emitting diode and a silicon NPN phototransistor, providing electrical isolation between the input and output circuits. This optocoupler is designed for applications requiring signal transfer without direct electrical connection, enhancing safety and preventing ground loops.

Applications

  • Industrial Control Systems: Isolating control signals between different parts of a system.
  • Power Supplies: Providing feedback isolation in switching power supplies.
  • Motor Control: Isolating control signals to motor drive circuits.
  • Digital Logic Isolation: Isolating digital signals between circuits with different ground potentials.
  • Line Receivers: Receiving signals from noisy or high-voltage environments.

Features

  • High Isolation Voltage: Provides high electrical isolation between input and output.
  • Current Transfer Ratio (CTR): Offers a specified range of current transfer efficiency.
  • Low Input Current: Requires a small input current for operation.
  • Fast Switching Speed: Supports relatively fast switching speeds for digital applications.
  • Compact Package: Available in standard DIP packages for easy mounting.

Benefits

  • Enhanced Safety: Provides electrical isolation to prevent shock hazards.
  • Ground Loop Prevention: Eliminates ground loop problems between different circuits.
  • Noise Immunity: Reduces noise coupling between input and output circuits.
  • Signal Integrity: Maintains signal integrity by preventing interference.
  • Reliable Operation: Offers stable performance over a wide range of operating conditions.

Additional Details

The LTV-4N27 typically comes in a 6-pin DIP package. Key parameters include the isolation voltage, current transfer ratio (CTR), forward voltage, collector-emitter voltage, and operating temperature range. It is essential to consult the datasheet for detailed specifications and application circuit recommendations. The CTR value is influenced by the forward current of the LED and the operating temperature. External resistors are needed on both the input and output sides of the optocoupler for proper biasing and current limiting.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess