EN
  • EN
  • DE

LTV357T-TP1-B

Part No LTV357T-TP1-B
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP4
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 732245-LTV357T-TP1-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV357T-TP1-B CAD Model

Description

The LTV-357T-TP1-B is a high-isolation voltage optocoupler manufactured by Lite-On Inc. It consists of an infrared emitting diode optically coupled to a phototransistor. This optocoupler is designed to provide electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise. It's commonly used in power supplies, industrial control equipment, and communication systems.

Applications

  • Power supplies
  • Industrial control equipment
  • Communication systems
  • Programmable controllers
  • Office machines

Features

  • High isolation voltage (5000Vrms)
  • Current transfer ratio (CTR) of 50-600%
  • Low saturation voltage
  • Compact package
  • RoHS compliant

Benefits

  • Electrical isolation between circuits
  • Protection of sensitive components
  • Noise reduction
  • Improved system reliability
  • Compliance with environmental standards

Specifications

The LTV-357T-TP1-B has the following general specifications:

  • Input Forward Voltage: 1.25V (typical)
  • Input Forward Current: 20mA (typical)
  • Collector-Emitter Voltage: 80V
  • Current Transfer Ratio (CTR): 50-600% (IF=5mA, VCE=5V)
  • Isolation Voltage: 5000Vrms
  • Operating Temperature: -30°C to +100°C
  • Package: SOP-4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess