EN
  • EN
  • DE

LTW-5630AQL40

Part No LTW-5630AQL40
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED AQL NEUTRAL WHITE 4000K 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Packaging Reel
Color White, Neutral
CCT (K) 4000K
Flux at 25°C, Current - Test 44lm (Typ)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.13V
Lumens/Watt at Current - Test 117 lm/W
CRI (Color Rendering Index) 90
Current - Max 200mA
Viewing Angle 120°
Mounting Style SMD
Manufacturer Package 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Dimension 0.209" L x 0.118" W (5.30mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Thermal Resistance of Package 15°C/W
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807970-LTW-5630AQL40
Ultra Librarian 3D Model Ultra Librarian LTW-5630AQL40 CAD Model

Description

The LTW-5630AQL40 is a white, neutral LED from Lite-On Inc..

  • Viewing Angle: 120°
  • Thermal Resistance: 15°C/W
  • Voltage-Forward: 3.13V
  • Current-Max: 200mA
  • CCT: 4000K
  • CRI: 90
  • Mounting Type: Surface Mount
  • Package: 4-SMD, Flat Lead Exposed Pad
  • Height-Seated: 0.043 inches (1.10mm)
  • Dimension: 0.209 inches (5.30mm) L x 0.118 inches (3.00mm) W
  • Supply and Demand Status: Balanced
  • Popularity: Medium
  • Manufacturer Pack Quantity: 3,000

You May Also Be Interested in

Samsung
LED LM561B PLUS WARM WHT 3500K / LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K 2SMD / LED Lighting series White, Neutral 4000K 2.95V 350mA 150° 1212 (3030 Metric)
Need more? Email Us
Samsung
LED 5000K 80CRI SMD / LED Lighting LM561B Plus White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
Samsung
LED 4000K 80CRI SMD / LED Lighting LM561B Plus White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
Samsung
LED LM281B+ NEUT WHT 4000K SMD / LED Lighting LM281B+ White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD / LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us
Samsung
LED COOL WHITE 5000K 80CRI 4SMD / LED Lighting LM561B White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1398
Samsung
LED LM281B+ / LED Lighting LM281BA+ White, Neutral 4000K 3.1V 60mA 120° 1113 (2835 Metric)
Lowest to $0.0082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess