EN
  • EN
  • DE

LTW-C193DM5

Part No LTW-C193DM5
Manufacturer Lite-On Inc.
Description Property of Lite-On Only
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 1209511-LTW-C193DM5
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTW-C193DM5 CAD Model

Description

The LTW-C193DM5 is a surface-mount LED manufactured by Lite-On Inc. It's designed for general indication and backlighting applications, offering a compact size and reliable performance. These LEDs are commonly used in a variety of electronic devices to provide visual feedback or illumination.

Applications

  • Indicator lights: Status indicators for electronic devices.
  • Backlighting: Backlighting for LCDs, keypads, and displays.
  • Automotive lighting: Interior lighting and dashboard indicators.
  • Consumer electronics: Indicators in appliances, audio equipment, and remote controls.
  • Industrial equipment: Status indicators in control panels and machinery.

Features

  • Surface mount technology (SMT): Facilitates automated assembly.
  • Compact size: Small footprint for space-constrained applications.
  • High brightness: Provides clear and visible indication.
  • Wide viewing angle: Allows for easy viewing from various angles.
  • Long lifespan: Ensures reliable operation over an extended period.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Enhanced product appeal: Provides visual feedback to users.
  • Reduced board space: Small size allows for higher component density.
  • Reliable operation: Long lifespan ensures consistent performance.
  • Easy assembly: SMT design simplifies manufacturing.

Additional Details

The LTW-C193DM5 typically has specified values for luminous intensity, forward voltage, and wavelength. The color of the emitted light is a key characteristic, and different color options may be available. The LED's viewing angle is also important, as it determines the range of angles from which the light is visible. Proper LED selection is crucial for optimal visual indication in various applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,948 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess