EN
  • EN
  • DE

MMSZ22VCWF

Part No MMSZ22VCWF
Manufacturer Lite-On Inc.
Catalog OEM Parts (M - N)
Description Surface Mount Zener Diode, VZ Min - 20.9V, VZ Max - 23.1V, IZT - 5mA, IR - 0.045uA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961429-MMSZ22VCWF
Categories OEM Parts(M-N)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMSZ22VCWF CAD Model

Description

The MMSZ22VCWF is a Transient Voltage Suppressor (TVS) diode manufactured by Lite-On Inc. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode provides fast response time and low clamping voltage, ensuring effective protection against transient voltage events.

Applications

  • Data lines protection
  • I/O ports protection
  • Microcontroller protection
  • Power supply protection
  • Automotive electronics

Features

  • Reverse Stand-Off Voltage: 22V
  • Low Clamping Voltage: Provides effective voltage suppression.
  • Fast Response Time: Quickly clamps transient voltages.
  • Surface Mount Device (SMD): Facilitates automated assembly.
  • Small Package Size: Allows for space-saving designs.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved System Reliability: Protects against voltage surges and ESD events.
  • Reduced Downtime: Minimizes the risk of component failure.
  • Enhanced Performance: Ensures stable operation of sensitive electronic circuits.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Cost-Effective: Provides a reliable protection solution at a competitive price.

Additional Details

The MMSZ22VCWF TVS diode is designed to provide bidirectional protection, meaning it can protect circuits from both positive and negative voltage transients. It features a low clamping voltage, which limits the voltage seen by the protected components during a surge event. Its fast response time ensures that the diode quickly clamps the voltage before it can damage sensitive circuitry. The small package size makes it ideal for use in space-constrained applications. The peak pulse power dissipation is relatively high, allowing the TVS to handle significant surge currents.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess