EN
  • EN
  • DE

MCR265-10

Part No MCR265-10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021182-MCR265-10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCR265-10 CAD Model

Description

The MCR265-10 is a Silicon Controlled Rectifier (SCR) manufactured by Freescale Semiconductor (now NXP). SCRs are semiconductor devices that act as electronic switches. They are primarily used to control high-power AC circuits, functioning like a diode that only conducts after a certain voltage (gate trigger voltage) is applied to its gate terminal.

Applications

  • Motor speed control
  • Phase control circuits
  • Voltage regulation
  • Lighting control (dimmers)
  • Overvoltage protection

Features

  • High current handling capability: Designed to switch and control significant amounts of electrical current.
  • Voltage blocking capability: Can withstand high voltages in the off state.
  • Gate trigger sensitivity: Requires a small current pulse to trigger the device into conduction.
  • Low on-state voltage drop: Minimizes power dissipation during conduction.
  • Rugged construction: Designed for reliable operation in demanding environments.

Benefits

  • Efficient power control: Provides precise control over AC power circuits.
  • High reliability: Robust design ensures long-term performance.
  • Simple control circuitry: Easy to integrate into existing circuits with minimal external components.
  • Cost-effective solution: Provides a cost-effective alternative to mechanical relays in high-power applications.
  • Fast switching speed: Enables rapid switching of AC power.

Additional Details

The MCR265-10 has a repetitive peak off-state voltage of 100V. Its maximum on-state current is specified in the datasheet. The gate trigger current and voltage are also crucial parameters to consider for proper operation. Proper heatsinking is essential when operating at high currents to prevent overheating and device failure. The device comes in a through-hole package, typically TO-220 or similar, for easy mounting on a PCB. The MCR265 series from NXP is commonly used in applications where reliable AC power control is required. Refer to the official NXP datasheet for complete electrical characteristics, thermal performance, and application guidelines. The '10' suffix typically refers to the voltage rating (100V).

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess