EN
  • EN
  • DE

MC68HC11E9FU

Part No MC68HC11E9FU
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microcontroller, 8-Bit, MROM, 6800 CPU, 3MHz, HCMOS, PQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992682-MC68HC11E9FU
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11E9FU CAD Model

Description

The Freescale (now NXP) MC68HC11E9FU is a high-performance 8-bit microcontroller unit (MCU) from the HC11 family. This device is designed for embedded control applications requiring robust processing capabilities, on-chip peripherals, and efficient operation.

Applications

  • Automotive control systems (e.g., engine management, anti-lock braking)
  • Industrial automation
  • Robotics
  • Instrumentation
  • Data acquisition systems

Features

  • Enhanced 68HC11 CPU core
  • On-chip EEPROM for program storage
  • On-chip RAM for data storage
  • Multiple timers and counters
  • Serial communication interfaces (e.g., UART, SPI)
  • Analog-to-digital converter (ADC)
  • Pulse-width modulation (PWM) outputs

Benefits

  • High performance for demanding control applications
  • Non-volatile memory for program storage without external ROM
  • Integrated peripherals reduce system cost and complexity
  • Flexible timer and counter options for precise timing control
  • Versatile communication interfaces for connecting to external devices
  • Analog input capabilities for sensor interfacing

Additional Details

The MC68HC11E9FU microcontroller incorporates an enhanced 68HC11 CPU core, offering improved performance and instruction set enhancements compared to earlier HC11 family members. The on-chip EEPROM allows for program storage without the need for external ROM, simplifying system design and reducing cost. The on-chip RAM provides temporary storage for data during runtime.

The multiple timers and counters enable precise timing control for various applications, such as motor control and event scheduling. The serial communication interfaces facilitate communication with other devices, such as computers and sensors. The ADC allows the microcontroller to measure analog signals from sensors, enabling it to monitor and control physical parameters. The PWM outputs can be used for motor control, lighting control, and other applications.

Detailed specifications for the MC68HC11E9FU, including memory sizes, I/O port configurations, and operating characteristics, can be found in the NXP (formerly Freescale) datasheet for this device. Designers should refer to the datasheet for complete information on the device's capabilities and limitations. This microcontroller is well-suited for a wide range of embedded control applications, offering a balance of performance, integration, and flexibility.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess