EN
  • EN
  • DE

S1MB-F

Part No S1MB-F
Manufacturer Lite-On Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Win Source Part Number 305006-S1MB-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S1MB-F CAD Model

Description

The S1MB-F is a surface-mount bridge rectifier manufactured by Lite-On Inc. This component is designed to convert alternating current (AC) to direct current (DC) within electronic circuits. Bridge rectifiers like the S1MB-F are commonly used in power supplies, adapters, and various electronic devices requiring DC power.

Applications

  • Power Supplies: Used in AC-to-DC power supplies to convert the AC line voltage into a stable DC voltage for powering electronic devices.
  • Adapters: Found in wall adapters and power bricks for converting AC power from the mains to DC power for laptops, mobile phones, and other portable devices.
  • LED Lighting: Employed in LED lighting systems to convert AC power to the DC voltage required by the LEDs.
  • Home Appliances: Integrated into home appliances such as refrigerators, washing machines, and microwave ovens for power rectification.
  • Industrial Equipment: Used in industrial control systems and power equipment for converting AC power to DC power.

Features

  • Surface Mount Package: Comes in a compact surface mount package (MBS), suitable for automated assembly.
  • High Surge Current Capability: Designed to withstand high surge current events, providing robust protection.
  • High Reliability: Manufactured with high-quality materials to ensure long-term reliability.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, minimizing power losses.
  • Glass Passivated Chip: Incorporates a glass passivated chip for improved performance and stability.

Benefits

  • Efficient AC-to-DC Conversion: Provides efficient AC to DC conversion, enhancing the performance of electronic devices.
  • Compact Design: The small surface mount package allows for space-saving designs in electronic applications.
  • Robust Protection: Offers robust protection against voltage surges, improving the durability of electronic circuits.
  • Long-Term Reliability: Ensures long-term performance and reduces the risk of failures, lowering maintenance costs.
  • Simplified Assembly: Simplifies the assembly process with its surface mount design.

Additional Details

The S1MB-F typically has a maximum repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 1A. The operating temperature range is generally between -55°C to +150°C. It is commonly available in the MBS (Mini Bridge Surface mount) package. The maximum forward voltage drop is typically around 1.0V. This component is also RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess