EN
  • EN
  • DE

SBL20V100CT

Part No SBL20V100CT
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description Schottky Rectifier, Planar. If - 20A, Ifsm - 180A, IR - 100uA, VF - 0.78V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091334-SBL20V100CT
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBL20V100CT CAD Model

Description

The SBL20V100CT is a Schottky Barrier Rectifier manufactured by Lite-On Inc. This device is designed for high-efficiency rectification in various power supply and voltage conversion applications. Its low forward voltage drop and fast switching speed contribute to improved performance and reduced power losses.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a secondary rectifier in SMPS to enhance efficiency and reduce heat dissipation.
  • High-Frequency Inverters: Employed in inverters operating at high frequencies for efficient power conversion.
  • DC-DC Converters: Suitable for use in DC-DC converters to improve overall energy efficiency.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive loads to protect switching transistors.
  • Reverse Polarity Protection: Can be implemented for reverse polarity protection in sensitive electronic circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency in rectification applications.
  • High Surge Current Capability: Offers robust protection against transient current surges.
  • Fast Switching Speed: Reduces switching losses and allows for high-frequency operation.
  • High Reliability: Designed for stable and reliable performance in demanding environments.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power losses, leading to improved efficiency in power conversion.
  • Enhanced System Reliability: High surge current capability protects against transient surges, improving overall system reliability.
  • Reduced Heat Dissipation: Lower forward voltage drop results in less heat generation, simplifying thermal management.
  • High-Frequency Operation: The fast switching speed allows for efficient operation in high-frequency circuits.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SBL20V100CT is typically packaged in a TO-220 configuration. Key specifications include maximum repetitive reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF) at a specified forward current. For detailed information, refer to the datasheet provided by Lite-On Inc.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess