EN
  • EN
  • DE

SBL4045PTW

Part No SBL4045PTW
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description Schottky Rectifier, Planar. AEC-Q101, If - 40A, Ifsm - 375A, IR - 500uA, VF - 0.58V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995215-SBL4045PTW
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBL4045PTW CAD Model

Description

The SBL4045PTW is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification in a variety of power supply and power management applications.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for mobile devices, battery chargers, and automotive electronics.
  • Freewheeling Diodes: Utilized as freewheeling diodes in motor control circuits and inductive load switching applications.
  • Polarity Protection: Applied in polarity protection circuits to prevent damage from reverse voltage conditions.
  • Solar Power Systems: Integrated into solar power systems for efficient power conversion and management.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation under transient conditions.
  • High Switching Speed: Fast switching speed for efficient rectification in high-frequency applications.
  • Low Reverse Leakage Current: Reduces power loss and improves overall efficiency.
  • Lead-Free Package: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • High Efficiency: Improves overall power conversion efficiency, reducing energy consumption.
  • Reliable Operation: Provides reliable performance in demanding applications.
  • Compact Design: Allows for integration into space-constrained designs.
  • Fast Switching: Enables efficient operation in high-frequency switching circuits.
  • Environmentally Friendly: Compliant with environmental standards, reducing environmental impact.

Additional Details

The SBL4045PTW has a maximum repetitive peak reverse voltage of 45V and a maximum average forward current of 40A. It is typically packaged in a TO-247 package. The operating temperature range is typically from -55°C to +150°C. It is commonly used with heat sinks to dissipate heat generated during operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess