Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Color White
Configuration Standard
Lens Color Yellow
Millicandela Rating 2800mcd
Lens Style Round with Flat Top
Voltage - Forward (Vf) (Typ) 3.6V
Current - Test 30mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Size / Dimension 3.20mm L x 2.80mm W
Height (Max) 1.90mm
Ultra Librarian 3D Model Ultra Librarian LTW-E670DS-STD CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for LTL4HMEPADS
LITE-ON Technology
LED GREEN CLEAR 1208 SMD R/A
Lowest to $0.1643
ECAD model for LTST-S321GKT
LITE-ON Technology
LED GREEN/RED CLEAR T/H
Need more? Email Us
ECAD model for LTL-1BEHKV
Everlight Electronics Co Ltd
5.0mm Round Type LED Lamps | LED RED DIFFUSED 5MM ROUND T/H
Lowest to $0.0344
ECAD model for 333-2SURD/S530-A3
LITE-ON Technology
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for LTL-307C
LITE-ON Technology
LED BLUE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C930UBKT
LITE-ON Technology
LED RED CLEAR 3MM T/H
Need more? Email Us
ECAD model for LTL1CHKRKP1
LITE-ON Technology
LED RED DIFFUSED 3MM T/H
Need more? Email Us
ECAD model for LTL-2221AT
LITE-ON Technology
LED GREEN CLEAR T-1 T/H
Need more? Email Us
ECAD model for LTL-4236

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention