EN
  • EN
  • DE

LTL-2221AT

Part No LTL-2221AT
Manufacturer LITE-ON Technology
Catalog LED Indication - Discrete
Description LED RED DIFFUSED 3MM T/H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 3.7mcd
Lens Style Round with Flat Top
Lens Size 3.00mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 180°
Mounting Type Through Hole
Wavelength - Dominant 623nm
Wavelength - Peak 635nm
Package / Case Radial
Supplier Device Package 3mm Cylindrical
Height (Max) 7.20mm;5;9;7;10;8;3;4;2;1;1528;209;2007;2460;475;4991;1050;5271;492;516;2661;1642;90;350;1948;5242;1080;1601;600039;4544;2832;4166;3147;480;107;448;1830;289;754;1927;602128;160;67;4491;1125;3372;39;488;958;602315;2234;3818;10;1778;1516;3970;1715;846;1510;1261;1597;897;425;1855;3010;1568;404;1497;264;365;2835;2679;751;28;732;5859;818;0;93141;131019;91606;91607;6290;16840;16841;16842;16865;56423;16863;16843;16844;16864;16845;16852;16850;65414;16846;6354;6355;16851;16849;91608;128450;14807;2084;13379;56424;56425;73052;2088;49540;49541;16587;54358;56435;19905;43106;16675;16682;16683;26301;126621;16774;16775;16777;16778;54359;54360;31146;31147;93762;93763;93764;93765;93766;93767;86701;93768;93769;93770;93771;93772;93773;110566;110567;110563;93011;88661;88659;88662;88660;62456;104900;93774;86696;86695;86698;93775;86702;114078;114079;114080;96004;61468;74346;74347;80291;110564;110807;86697;86694;70577;70578;61469;75337;90131;104824;104829;104826;104827;104823;104825;104836;104834;104832;104831;104828;104833;104835;104830;104839;106193;106202;106188;106187;90132;106184;103321;103322;103323;103324;103325;103326;103327;103328;104838;104837;96946;103329;103330;103331;103332;103333;103334;103335;119073;112158;112161;112160;112157;112155;90133;90134;90135;90136;90137;106192;90138;106186;90139;90140;106174;106183;106180;90141;106204;90142;106194;106197;106198;90143;90144;90145;106200;106203;106199;106196;106181;106178;106182;106177;106176;90146;90147;90148;90149;90150;106185;90151;90152;106195;106190;106189;106191;106327;66470;124182;124183;83185;115846;8730;25568;19904;111489;129744;129499;51707;51709;51710;51668;62421;127364;118832;118833;118834;118835;118836;115062;20312;62447;62446;62453;125282;62452;62435;53176;53177;53178;53179;53180;53182;53190;53183;53184;53185;108036;53186;53187;53188;53189;53191;111493;111509;111491;111494;43657;111506;111501;50539;47346;119015;111492;110946;111495;111006;56952;110947;121971;111502;56951;111490;111498;56949;111007;47347;110949;59945;111004;111507;47348;110948;111505;47349;111503;111500;31054;111508;56953;111497;111504;47354;111488;77302;111487;111484;111485;111486;47350;111482;47351;111496;30543;111483;30544;56959;56954;56955;56956;111005;56957;111499;47352;49007;50315;110950;123338;43218;16798;16799;43104;43220;49538;9582;95826;50547;99849;99850;74359;90327;95912;8291;53274;62461;62460;77947;77946;62425;62426;109072;62429;62427;77141;30477;109069;112156;112154;112159;34507;19900;25662;109740;109732;109735;109737;101013;101012;101011;101014;50962;20311;62449;62440;132277;44847;7031;56114;75141;55340;49738;112693;79887;86708;86692;110565;17001;62939;17080;17081;61463;61464;62940;61465;61466;111511;98507;86699;98509;110951;61467;61470;61471;86693;88664;86700;110561;110562;96027;17294;86691;45663;117196;110809;98508;105345;105344;129121;129122;129108;125110;129124;129123;59952;15434;59953;61555;77155;65717;77153;77154;44926;59956;59957;59958;59959;59962;59963;59964;59395;59965;59966;59967;59968;59969;59970;59971;75476;107395;119649;59972;59973;59974;119650;119651;59975;59976;59977;59978;92289;59979;59980;59954;59955;49539;58140;48886;127194;127195;44738;67745;67746;67747;67748;67749;65481;74443;79884;56739;81092;56740;86256;48660;62450;62466;62441;62420;62424;76414;19903;125022;30476;62434;62445;18504;15846;44849;53247;62458;53275;62463;62443;62455;62467;91214;62457;62459;62442;51990;43455;118069;118068;90638;19974;87684;94134;88996;91213;62462;62444;54241;62464;62417;62418;81691;63157;62451;62423;88997;88998;8785;44934;48445;1054
Ultra Librarian 3D Model Ultra Librarian LTL-2221AT CAD Model

Description

NULL

You May Also Be Interested in

Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess