EN
  • EN
  • DE

YLED0805B

Part No YLED0805B
Manufacturer Shenzhen Yongyutai Electronics Co., Ltd.
Catalog LED Indication - Discrete
Description Blue LED Indication - Discrete 2.7V~3.1V 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0805
Luminous Intensity 80mcd
Viewing Angle 120°
Illumination Color Blue
Forward Current 25mA
Voltage - Forward(Vf) 2.7V~3.1V
Operating Temperature -40℃~+85℃
Wavelength - Dominant 457nm~475nm
Diode Configuration Discrete Diode
Ultra Librarian 3D Model Ultra Librarian YLED0805B CAD Model

Description

Product Overview: 0402HP-82NXGLW

The 0402HP-82NXGLW is a high-performance SMT (Surface-Mount Technology) inductor designed to meet the demands of modern electronic applications. Its compact 0402 size makes it ideal for space-constrained projects, providing a reliable and efficient solution for various electronic devices.

Features and Benefits

  • High-Q Factor: Maintains signal integrity with minimal losses.
  • Compact Design: Saves PCB space and enables dense circuit layouts.
  • Robust Construction: Ensures durability under challenging environmental conditions.
  • Wide Frequency Range: Suitable for various RF and microwave applications.

Applications

  • RF Communication Devices
  • GPS Modules
  • Mobile Phones
  • Wearable Technology

Additional Details

This inductor is optimized for performance at high frequencies, making it suitable for advanced electronic hardware where efficiency is paramount. Its reliable construction and efficient power handling capabilities make it an essential component in cutting-edge designs.

You May Also Be Interested in

Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $3.6394
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0110 $50.0500
10,990+ $0.0091 $100.0090
17,050+ $0.0088 $150.0400
23,530+ $0.0085 $200.0050
30,490+ $0.0082 $250.0180
40,545+ $0.0074 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess