EN
  • EN
  • DE

57105-000

Part No 57105-000
Manufacturer Littelfuse Inc.
Catalog Sensors, Transducers -Magnets Sensor -Matched Magnets
Description MAGNET 1.125"L X 0.259"W PLASTIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Packaging Bulk
Part Status Active
Housing Material Plastic
Material - Magnet Alnico 5 (AlNiCo)
Package / Case Flange Mount
Size 1.125" L x 0.259" W x 0.750" H (28.6mm x 6.40mm x 19.0mm)
Operating Temperature 105°C (TA)
Ultra Librarian 3D Model Ultra Librarian 57105-000 CAD Model

Description

59105 Magnet 1.125" L x 0.259" W x 0.750" H (28.6mm x 6.40mm x 19.0mm) Plastic Housing

You May Also Be Interested in

Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.980\
Need more? Email Us
Littelfuse Inc.
MAGNET 1.125\
Need more? Email Us
M04
Standex-Meder Electronics
MAGNET 0.910\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.315\
Need more? Email Us
Omron
MAGNET 1.968\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.219\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.245\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7910 $53.0740
33+ $3.1105 $102.6465
50+ $3.0133 $150.6650
69+ $2.9161 $201.2109
89+ $2.8189 $250.8821
119+ $2.5273 $300.7487
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess