EN
  • EN
  • DE

60R025SXU

Part No 60R025SXU
Manufacturer Littelfuse Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150321-60R025SXU
Categories Custom Parts
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 60R025SXU CAD Model

Description

The 60R025SXU is a surface mount fuse manufactured by Littelfuse Inc. Designed for overcurrent protection, this fuse is commonly used in various electronic applications to safeguard sensitive components from damage due to excessive current. Its compact size and surface mount design make it suitable for high-density circuit boards.

Applications

  • Portable Electronics: Used in smartphones, tablets, and laptops for battery and circuit protection.
  • Solid-State Drives (SSDs): Protects the sensitive components within SSDs from overcurrent events.
  • Power Supplies: Safeguards power supply circuits from overloads and short circuits.
  • LED Lighting: Protects LED drivers and lighting circuits from current surges.
  • USB Ports: Provides overcurrent protection for USB ports in computers and peripherals.

Features

  • Surface Mount Design: Enables automated assembly and reduces board space.
  • Overcurrent Protection: Offers reliable protection against excessive current flow.
  • Compact Size: Small form factor suitable for high-density applications.
  • Fast Acting: Provides quick response to overcurrent events.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Circuit Protection: Prevents damage to electronic components due to overcurrent.
  • Equipment Safety: Reduces the risk of electrical fires and equipment malfunction.
  • High Reliability: Littelfuse is a trusted manufacturer known for producing reliable circuit protection devices.
  • Cost-Effective: Protects expensive equipment from damage, minimizing repair costs.
  • Easy Integration: Surface mount design simplifies assembly and integration into electronic circuits.

Additional Details

Type: Fuse

Mounting Style: Surface Mount

Current Rating: 0.25 Amps (250mA)

Voltage Rating: 60V

Breaking Capacity: (Consult Datasheet for specific value, typically several Amps)

Package: (Consult Datasheet for package size e.g., 0603, 1206)

Operating Temperature: (Consult Datasheet for operating temperature range)

The 60R025SXU fuse is a critical component for ensuring the safety and reliability of various electronic devices by providing effective overcurrent protection in a compact surface mount package.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Amd
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Matsuo
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess