EN
  • EN
  • DE

03420012HX040

Part No 03420012HX040
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Accessories
Description FUSE HOLDER ACS 3AG KNOB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Accessories
Manufacturer Littelfuse Inc.
Packaging Bulk
Accessory Type Knob - Black
For Use With/Related Products Fuseholder; 3AG, 1 1/4" L x 1/4" Dia
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number -03420012HX040,F4862,3420012HX040,1294-03420012HX040,03420012HX040-ND
Standard Package 100
Win Source Part Number 1334677-03420012HX040
Ultra Librarian 3D Model Ultra Librarian 03420012HX040 CAD Model

Description

The 03420012HX040 is a fuse holder from Littelfuse Inc., designed to securely mount and protect fuses in various electrical and electronic applications. It provides a convenient and reliable means of replacing fuses without the need for specialized tools.

Applications

  • Automotive electrical systems
  • Industrial control panels
  • Power supplies
  • Circuit protection in electronic devices
  • Renewable energy systems (solar, wind)

Features

  • Panel mountable
  • Accepts standard size fuses
  • Durable construction for long-lasting performance
  • Easy fuse replacement
  • High current rating

Benefits

  • Provides a secure and reliable mounting solution for fuses.
  • Simplifies fuse replacement, reducing downtime and maintenance costs.
  • Protects fuses from environmental factors, extending their lifespan.
  • Ensures proper electrical connection for optimal circuit protection.
  • Enhances safety by preventing accidental contact with live circuits.

Additional Details

The 03420012HX040 fuse holder is designed for panel mounting, providing a secure and easily accessible location for fuses. It is constructed from durable materials to withstand harsh environmental conditions. The current rating of the fuse holder will be specified in the Littelfuse datasheet, along with the accepted fuse size. This fuse holder is suitable for a wide range of applications where reliable circuit protection and easy fuse replacement are required.

You May Also Be Interested in

Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
FUSE CONTACT DFK 1.5/2.5MM2 TIN
Lowest to $0.2874
Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.6817
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess