EN
  • EN
  • DE

SL1002A260C

Part No SL1002A260C
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series SL1002A
Package Bulk
Voltage - DC Spark Over (Nom) 260 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Number of Poles 2
Fail Short No
Mounting Type User Defined
Package / Case Cylinder No Lead
Other Names SL1002A260CB,-SL1002A260C
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1301875-SL1002A260C
Ultra Librarian 3D Model Ultra Librarian SL1002A260C CAD Model

Description

The SL1002A260C is a Transient Voltage Suppression (TVS) diode array manufactured by Littelfuse. This device is designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and other transient voltage events. It is commonly used to protect data lines, I/O ports, and other vulnerable interfaces in a wide range of electronic devices.

Applications

  • Data line protection
  • I/O port protection
  • Microprocessor protection
  • Industrial control systems
  • Telecommunications equipment
  • Consumer electronics

Features

  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level during transient events.
  • Fast response time: Quickly reacts to transient events, minimizing the risk of damage to protected components.
  • Low capacitance: Ensures minimal signal distortion in high-speed data transmission applications.
  • Surface mount package: Facilitates easy assembly and integration into compact electronic devices.
  • High surge capability: Withstands high surge currents, providing robust protection against severe transient events.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved system reliability: Protects sensitive components from damage, enhancing the overall reliability and lifespan of electronic equipment.
  • Reduced downtime: Minimizes equipment failures caused by transient events, reducing downtime and maintenance costs.
  • Cost-effective protection: Provides a cost-efficient solution for protecting electronic circuits from transient voltage surges.
  • Simplified design: Easy to integrate into existing circuit designs, simplifying the design process.
  • Compliance with industry standards: Meets industry standards for surge protection, ensuring compliance with regulatory requirements.

Additional Details

The SL1002A260C has a standoff voltage of 26V and is designed to handle significant surge currents. It is available in a small surface-mount package, making it suitable for space-constrained applications. For specific details regarding peak pulse current, clamping voltage characteristics, and operating temperature range, refer to the Littelfuse datasheet for this device. This TVS diode array offers a reliable and efficient solution for safeguarding sensitive electronic components from the detrimental effects of transient voltage surges.

You May Also Be Interested in

Eaton Bussmann
GDT 1KV 100KA DIN RAIL
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess