EN
  • EN
  • DE

SL1011A260A

Part No SL1011A260A
Manufacturer Littelfuse Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr Littelfuse Inc.
Series SL1011A
Package Tape & Reel (TR)
Voltage - DC Spark Over (Nom) 260 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
Other Names -SL1011A260A
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.40.0000
Win Source Part Number 1301836-SL1011A260A
Ultra Librarian 3D Model Ultra Librarian SL1011A260A CAD Model

Description

The SL1011A260A is a Transient Voltage Suppression (TVS) diode array manufactured by Littelfuse. This component is designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. It is commonly used to safeguard data lines, I/O ports, and other vulnerable interfaces in a variety of electronic devices.

Applications

  • Data lines and I/O ports protection
  • Microcontroller protection
  • Instrumentation equipment
  • Networking devices
  • Industrial automation systems
  • Telecommunications equipment

Features

  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level during transient events.
  • Fast response time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low capacitance: Ensures minimal signal distortion in high-speed data transmission applications.
  • Surface mount package: Facilitates easy assembly and integration into compact electronic devices.
  • High surge capability: Withstands high surge currents, providing robust protection against severe transient events.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved system reliability: Protects sensitive components from damage, enhancing the overall reliability and lifespan of electronic equipment.
  • Reduced downtime: Minimizes equipment failures caused by transient events, reducing downtime and maintenance costs.
  • Cost-effective protection: Provides a cost-efficient solution for protecting electronic circuits from transient voltage surges.
  • Simplified design: Easy to integrate into existing circuit designs, simplifying the design process.
  • Compliance with industry standards: Meets industry standards for surge protection, ensuring compliance with regulatory requirements.

Additional Details

The SL1011A260A has a standoff voltage of 26V and is designed to handle significant surge currents. It is offered in a small surface-mount package, making it suitable for applications where space is limited. Detailed specifications, including peak pulse current ratings, clamping voltage characteristics, and operating temperature range, can be found in the Littelfuse datasheet for this device. This TVS diode array is an excellent choice for protecting sensitive electronic equipment from the damaging effects of transient voltage surges.

You May Also Be Interested in

Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Eaton Bussmann
GDT 1KV 100KA DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Littelfuse Inc.
GDT 250V 10KA 3 POLE SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess