EN
  • EN
  • DE

P2600SBL

Part No P2600SBL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234295-P2600SBL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2600SBL CAD Model

Description

The P2600SBL is a SIDACtor® protection thyristor from Littelfuse, designed to protect sensitive electronic equipment from overvoltage transients caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). This device provides robust surge protection, ensuring the reliable operation of electronic circuits.

Applications:

  • Telecommunications Equipment: Protection of central office equipment, PBX systems, and subscriber line interface circuits (SLICs).
  • Data Communication Lines: Surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Protection of programmable logic controllers (PLCs), sensors, and other industrial automation equipment.
  • Security Systems: Surge protection for alarm systems, access control systems, and surveillance equipment.
  • Power Supplies: Input protection for AC/DC and DC/DC power supplies.

Features:

  • Low Voltage Overshoot: Provides excellent protection by limiting voltage overshoot during surge events.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • DO-214AA Package: Compact surface-mount package for easy integration into circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage caused by overvoltage transients, extending the lifespan of electronic equipment.
  • Reduced Downtime: Prevents equipment failures and minimizes downtime due to surge-related issues.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in high-speed data communication applications.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection, reducing the need for expensive repairs and replacements.
  • Easy Integration: Surface-mount package simplifies the design and manufacturing process.

Additional Details:

The P2600SBL has a breakover voltage (VBO) of 260V. When a surge exceeds this voltage, it quickly switches to a low on-state voltage, diverting the surge current away from sensitive components. The device's low clamping voltage ensures the voltage across the protected circuit remains within safe operating limits. The holding current (IH) is specified to ensure the device remains in the on-state during the entire duration of the surge event. The P2600SBL is suitable for applications where reliable surge protection is critical.

Littelfuse SIDACtor devices are known for their high reliability and performance, making them a popular choice for protecting electronic equipment in various applications. The P2600SBL provides a robust and effective solution for protecting against overvoltage transients.

You May Also Be Interested in

Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess