The Littelfuse P2T750E is a SIDACtor® protection thyristor designed to protect sensitive telecommunications equipment from damaging overvoltage transients. As a solid-state protection device, it provides a fast and reliable means of diverting surge currents away from sensitive circuitry.
Applications:
- Central Office Equipment
- Customer Premises Equipment (CPE)
- Data Line Protection
- Telecom Line Cards
- Modems and Routers
- Analog and Digital Subscriber Line (ADSL/VDSL) equipment
Features:
- Low voltage overshoot
- Eliminates voltage overshoot caused by capacitive loading
- High surge current capability (I<sub>TSM = 750 A)
- Low on-state voltage
- Does not degrade after multiple surge events
- Fails short circuit when surged in excess of its rating
- RoHS Compliant
Benefits:
- Provides dependable protection against overvoltage transients, safeguarding equipment and minimizing downtime.
- The minimal voltage overshoot characteristic ensures that sensitive components are not subjected to harmful voltage levels during surge events.
- The high surge current capability allows the device to withstand substantial surge events, providing robust protection.
- Maintains consistent protection performance throughout its operational life, even after repeated surge events.
- Offers a safe and predictable response to extreme surge conditions by failing short circuit, preventing further damage to the protected circuit.
Additional Details:
The P2T750E SIDACtor is typically utilized in conjunction with other protection components, such as fuses and TVS diodes, to create a complete protection solution. The device is designed to meet specific voltage breakover requirements for the applications listed above. It is available in a DO-214AA (SMB) package, making it suitable for surface mount assembly. It adheres to relevant safety and performance standards within the telecommunications industry.
The Littelfuse P2T750E is a vital component for ensuring the reliability and longevity of telecommunications equipment in environments prone to voltage surges. Its combination of high surge current handling, low voltage overshoot, and robust design makes it a preferred solution for protecting sensitive electronic circuits.