EN
  • EN
  • DE

P6KE39ARLG

Part No P6KE39ARLG
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 33.3VWM 53.9VC AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 53.9V Clamp 11.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Manufacturer Littelfuse Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package T-18, Axial
Case / Package Axial
Family Name P6KE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888413-P6KE39ARLG
Ultra Librarian 3D Model Ultra Librarian P6KE39ARLG CAD Model

Description

The P6KE39ARLG is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This is an axial-lead component commonly used to protect circuits from overvoltage conditions. The 'AR' suffix indicates that it is an axial leaded component, and 'LG' typically designates lead-free compliance.

Applications:

  • Telecommunication Equipment: Surge protection for phone lines and network interfaces.
  • Industrial Equipment: Protection for control systems and power supplies.
  • Consumer Electronics: ESD protection for input/output ports.
  • Medical Equipment: Protecting sensitive circuits from voltage transients.
  • Power Supplies: Providing input protection from surges.

Features:

  • Unidirectional Protection: Clamps voltage spikes in one direction.
  • 600W Peak Pulse Power Capability: Handles significant transient energy.
  • Fast Response Time: Reacts quickly to voltage transients.
  • Low Incremental Surge Resistance: Limits voltage overshoot during surges.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Enhanced System Reliability: Protects components from damage, extending equipment life.
  • Improved Safety: Prevents overvoltage conditions that could lead to equipment failure.
  • Reduced Downtime: Minimizes disruptions caused by transient voltage events.
  • Cost-Effective Protection: Provides a simple and reliable solution for surge protection.
  • Easy to Implement: Simple design integration in new or existing systems.

Additional Details:

The P6KE39ARLG is a unidirectional TVS diode with a standoff voltage of 39V. The breakdown voltage typically falls between 43.3V and 47.8V. The clamping voltage is the maximum voltage the device will allow across the protected circuit during a surge event. This device is designed to handle a peak pulse power of 600W. The operating and storage temperature range is generally between -55°C to +175°C. It is an axial leaded device, making it suitable for through-hole mounting. The device is RoHS compliant, meaning it's lead-free and meets environmental regulations. Its fast response time ensures rapid clamping of voltage spikes to protect downstream circuitry.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess