EN
  • EN
  • DE

SLB385

Part No SLB385
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 325582-SLB385
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLB385 CAD Model

Description

The SLB385 is a SIDACtor® solid-state protection device manufactured by Littelfuse. It's designed to protect telecommunications equipment from damaging overvoltage transients, such as those caused by lightning, power faults, and inductive switching. This device is part of the SIDACtor® family, known for its robust surge protection capabilities and ability to quickly switch to a low-voltage on-state when a voltage threshold is exceeded.

Applications

  • Central Office Equipment: Protection of line cards and other sensitive equipment in telephone exchanges.
  • Customer Premises Equipment (CPE): Protection for modems, routers, and other telecommunications devices installed in homes and businesses.
  • Data Communication Lines: Protecting data ports and communication interfaces in various electronic devices.
  • General Telecom Protection: Protection against transient voltage surges in telecom applications.

Features

  • Low Voltage Overshoot: Minimizes stress on downstream components during surge events.
  • High Surge Current Capability: Handles high surge currents, ensuring reliable protection.
  • Fast Response Time: Quickly clamps overvoltage transients to protect sensitive circuitry.
  • Solid-State Design: Provides a robust and reliable protection solution with no wear-out mechanism.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive telecommunications equipment from damage caused by voltage surges, increasing its lifespan and reducing downtime.
  • Improved System Performance: Prevents disruptions and errors caused by transient voltages, ensuring consistent and reliable system operation.
  • Reduced Maintenance Costs: Minimizes the need for repairs and replacements due to surge-related damage.
  • Compliance with Safety Standards: Meets industry safety standards for overvoltage protection in telecommunications applications.
  • Cost-Effective Solution: Offers a cost-effective way to protect equipment from costly surge damage.

Additional Details

The SLB385 typically comes in a DO-214AA (SMB) package. Key specifications include a breakover voltage of around 385V (hence the part number), a surge current rating (Ipp) that can handle several hundred amps depending on the waveform and duration, and a holding current that ensures the device remains in the on-state until the surge subsides. It's essential to consult the Littelfuse datasheet for the precise specifications and application guidelines.

This SIDACtor® device operates by remaining in a high-impedance off-state until the voltage across it exceeds its breakover voltage. When this occurs, it rapidly switches to a low-impedance on-state, clamping the voltage and diverting the surge current away from the protected circuitry. After the surge, the device returns to its off-state. The fast response time and high surge current capability make it suitable for demanding surge protection applications in telecommunications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess