EN
  • EN
  • DE

SMD1210P500SLR

Part No SMD1210P500SLR
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328686-SMD1210P500SLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1210P500SLR CAD Model

Description

The Littelfuse SMD1210P500SLR is a PolySwitch resettable fuse designed for surface mounting. This component provides overcurrent protection for various electronic circuits. It belongs to the PolySwitch family, utilizing PPTC (Polymeric Positive Temperature Coefficient) technology for reliable and predictable performance under fault conditions.

Applications:

  • Power Supplies: Protection against overcurrent in power supply circuits.
  • USB Ports: Overcurrent protection for USB devices and host ports.
  • Portable Electronics: Used in devices like smartphones and tablets to protect internal circuitry.
  • Gaming Consoles: Protects sensitive components within gaming systems from electrical faults.
  • General Electronic Equipment: Suitable for various applications requiring reliable overcurrent protection.

Features:

  • Surface Mount Design: Facilitates automated assembly for efficient manufacturing.
  • Compact 1210 Package: Allows for use in space-constrained applications.
  • Resettable Functionality: Automatically returns to a low-resistance state after an overcurrent event.
  • Fast Trip Time: Quickly responds to overcurrent conditions to minimize potential damage.
  • Low Profile: Minimizes the height of the component on the PCB.
  • Agency Recognition: UL, CSA, and TUV approvals ensure safety and reliability.

Benefits:

  • Circuit Protection: Prevents damage to sensitive electronic components from overcurrents.
  • Reduced Warranty Costs: Enhanced protection leads to fewer product returns due to electrical faults.
  • Improved Product Reliability: Provides consistent and dependable overcurrent protection.
  • Simplified Design: Resettable feature eliminates the need for manual fuse replacement.
  • Increased Uptime: Quick recovery after a fault helps minimize downtime.

Additional Details:

The SMD1210P500SLR has a hold current (IHOLD) of 0.5A and a trip current (ITRIP) of 1.0A. The maximum voltage rating is 30V. It operates over a temperature range of -40°C to +85°C. The 1210 package refers to the physical dimensions: 12 (length) x 10 (width) in mils. Littelfuse PolySwitch devices utilize a polymeric material that changes resistance based on temperature caused by overcurrent. When an overcurrent event occurs, the device's resistance rapidly increases, limiting the current flow and protecting the circuit. Once the fault condition is removed, the device cools down and its resistance returns to its normal low level, allowing the circuit to resume operation. The 'SLR' suffix typically indicates specific performance characteristics or packaging variations related to the product.

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315,900 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess