EN
  • EN
  • DE

SMD1812P110TE/16-1.1A

Part No SMD1812P110TE/16-1.1A
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328718-SMD1812P110TE/16-1.1A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD1812P110TE/16-1.1A CAD Model

Description

The SMD1812P110TE/16-1.1A from Littelfuse is a PolySwitch resettable fuse designed for surface mounting. It provides overcurrent protection for a wide range of electronic equipment. This device offers a compact footprint while delivering reliable circuit protection against faults.

Applications

  • USB Power Protection: Used to protect USB ports from overcurrent conditions.
  • HDMI Port Protection: Employed to safeguard HDMI ports in TVs, monitors, and other display devices.
  • Power Supply Protection: Protects power supplies from overcurrent events and short circuits.
  • General Electronic Equipment: Applied in various electronic devices requiring overcurrent protection.

Features

  • Surface Mount Device (SMD): Designed for easy and cost-effective surface mount assembly.
  • Resettable Fuse: Automatically resets after the fault condition is removed, eliminating the need for fuse replacement.
  • Compact Size: The 1812 form factor offers a small footprint for space-constrained applications.
  • Fast Trip Time: Quickly interrupts the circuit during an overcurrent event, minimizing damage to sensitive components.
  • Agency Approvals: Complies with industry standards and safety regulations, ensuring product reliability.

Benefits

  • Enhanced Circuit Protection: Provides robust overcurrent protection, preventing damage to electronic components.
  • Reduced Downtime: Automatically resets after a fault, minimizing equipment downtime and maintenance costs.
  • Space Savings: Compact size allows for integration into densely populated circuit boards.
  • Improved Reliability: Resettable functionality enhances the overall reliability and lifespan of electronic devices.
  • Cost-Effective Solution: Eliminates the need for fuse replacement, reducing long-term operating costs.

Additional Details

The SMD1812P110TE/16-1.1A has a hold current of 1.1A and a trip current higher than that. It is designed to operate within a specified temperature range. The 1812 indicates the physical dimensions of the device in mils (180 mils x 120 mils). The “P” denotes it is a polymeric positive temperature coefficient (PPTC) resettable fuse. The device’s construction and materials are selected to provide reliable and consistent performance over its operating life. It is RoHS compliant, ensuring environmental friendliness.

You May Also Be Interested in

RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
TECHFUSE
Polymeric PTC Resettable Fuse 6V 3A Surface Mount 0805
Lowest to $0.0941
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,190 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess