EN
  • EN
  • DE

SP1007-01ETG

Part No SP1007-01ETG
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description 3.5pF 8kV Bidirectional Discrete TVS | TVS DIODE 6V 9.2V SOD882
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 6V (Maximum)
Voltage - Breakdown (Minimum) 7.8V
Voltage - Clamping (Maximum) at Ipp 9.2V
Current - Peak Pulse (10/1000μs) 5A (8/20μs)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOD-882
Supplier Device Package SOD-882
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720506-SP1007-01ETG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP1007-01ETG CAD Model

Description

The SP1007-01ETG is a TVS (Transient Voltage Suppression) diode array manufactured by Littelfuse Inc. It is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device is commonly used in portable devices and communication interfaces to enhance their robustness against electrical threats.

Applications

  • Smartphones: ESD protection for I/O ports and connectors.
  • Tablets: Protection for data lines and power inputs.
  • Wearable Devices: Safeguarding sensitive circuitry in wearable electronics.
  • USB Interfaces: ESD and surge protection for USB ports and data lines.
  • HDMI Ports: Protection against transient voltage events on HDMI interfaces.

Features

  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Low Leakage Current: Reduces power consumption and extends battery life.
  • Fast Response Time: Quickly clamps transient voltages, protecting sensitive components.
  • Small Package Size: Compact form factor allows for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits

  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge events.
  • Improved System Reliability: Prevents damage from transient voltages, increasing system reliability.
  • Reduced Downtime: Minimizes failures due to electrical threats, reducing downtime and maintenance costs.
  • Extended Product Lifespan: Protects sensitive components, extending the overall lifespan of electronic devices.
  • Compliance with Standards: Meets industry standards for ESD, EFT, and surge protection.

Additional Details

The SP1007-01ETG features a typical breakdown voltage and clamping voltage suitable for protecting 3.3V or 5V circuits. Its low capacitance ensures minimal impact on signal integrity in high-speed interfaces such as USB 2.0 and HDMI. The device is designed to handle multiple ESD strikes without degradation. It is available in a small surface-mount package, facilitating automated assembly processes. Littelfuse provides detailed datasheets and application notes to guide designers in implementing the SP1007-01ETG effectively. This component is a crucial element in ensuring the robustness and longevity of modern electronic devices.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
895+ $0.0560 $50.1200
2,180+ $0.0459 $100.0620
3,375+ $0.0445 $150.1875
4,645+ $0.0431 $200.1995
6,010+ $0.0416 $250.0160
8,045+ $0.0373 $300.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,300 pieces
MOQ: 895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess