EN
  • EN
  • DE

ISL29002IROZ-T7

Part No ISL29002IROZ-T7
Manufacturer Rochester Electronics
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description ANALOG CIRCUIT,  PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Ambient 550nm I²C 8-WDFN Exposed Pad
Manufacturer Intersil
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-ODFN (3x3)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ISL29002IROZ-T7, 2156-ISL29002IROZ-T7-ILTR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875606-ISL29002IROZ-T7
Ultra Librarian 3D Model Ultra Librarian ISL29002IROZ-T7 CAD Model

Description

The Intersil ISL29002IROZ-T7 is an optical sensor ambient that operates @ 550nm and comes in an 8-WDFN exposed pad package.

  • Operating Temperature Range: -40°C to 85°C
  • Category: Sensors
  • ECCN Rating: EAR99
  • Supply and Demand Status: Limited
  • Package Quantity: 1000
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 2156-ISL29002IROZ-T7, 2156-ISL29002IROZ-T7-ILTR-ND

You May Also Be Interested in

LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
AMS-TAOS USA Inc.
Need more? Email Us
Broadcom Limited
SENSOR
Lowest to $4.9090
Honeywell
INFRARED SENSOR
Lowest to $57.7408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess