EN
  • EN
  • DE

V18MLA1210NT

Part No V18MLA1210NT
Manufacturer Littelfuse Inc.
Catalog TVS - Varistors, MOVs
Description VARISTOR 25V 500A 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 22V
Varistor Voltage (Typ) 25V
Varistor Voltage (Max) 28V
Current - Surge 500A
Energy 2.5J
Number of Circuits 1
Maximum AC Volts 14VAC
Maximum DC Volts 18VDC
Capacitance @ Frequency 2930pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Surface Mount, MLCV
Dimension 1210 (3225 Metric)
Win Source Part Number 043534-V18MLA1210NT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V18MLA1210NT CAD Model

Description

The V18MLA1210NT is a Metal Oxide Varistor (MOV) manufactured by Littelfuse. It is designed to protect electronic equipment from voltage transients caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). This component belongs to the MLA series, known for its compact size and high surge current handling capabilities.

Applications:

  • Consumer Electronics: Surge protection for televisions, set-top boxes, and audio equipment.
  • Telecommunications: Protection of telephone lines and data communication equipment.
  • Industrial Controls: Protecting programmable logic controllers (PLCs) and industrial sensors.
  • Power Supplies: Transient voltage suppression in AC/DC power supplies and adapters.
  • LED Lighting: Surge protection for LED drivers and lighting fixtures.

Features:

  • Compact Size: 1210 surface mount package for space-constrained applications.
  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Rapidly clamps transient voltages to protect sensitive components.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits:

  • Protection from Voltage Transients: Prevents damage to electronic components due to voltage surges.
  • Improved System Reliability: Reduces the risk of equipment failure and downtime.
  • Extended Product Lifespan: Protects equipment from premature aging caused by voltage transients.
  • Cost-Effective Solution: Provides a cost-efficient means of protecting valuable electronic assets.
  • Easy to Integrate: Simple to incorporate into existing circuit designs.

Additional Details:

The V18MLA1210NT has a maximum allowable AC voltage of 18V. It is designed to limit transient voltages to a specific clamping voltage, diverting the surge current away from protected components. The operating temperature range is typically -40°C to +85°C. This varistor is surface mounted using reflow soldering techniques. Refer to the Littelfuse datasheet for comprehensive specifications, including surge current ratings for various waveforms (e.g., 8/20µs) and application guidelines. The construction utilizes a metal oxide ceramic material, providing the necessary non-linear resistance characteristics for effective transient voltage suppression.

You May Also Be Interested in

Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3717
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.2028
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1910 $59.5500
120+ $0.9773 $117.2760
185+ $0.9466 $175.1210
255+ $0.9161 $233.6055
330+ $0.8857 $292.2810
440+ $0.7939 $349.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess