EN
  • EN
  • DE
  • IT

LP3981-18B5F

Part No LP3981-18B5F
Manufacturer Lowpower
Description 300mA,Ultra-low noise, Small Package Ultra-Fast CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SOT23-5
Manufacturer Lowpower
Manufacturer Homepage www.lowpowersemi.com
Win Source Part Number 739387-LP3981-18B5F
Ultra Librarian 3D Model Ultra Librarian LP3981-18B5F CAD Model

Description

The LP3981-18B5F is a low dropout (LDO) voltage regulator manufactured by Lowpower. It is designed to provide a stable and regulated output voltage from a higher input voltage. The "18" in the part number likely indicates an output voltage of 1.8V.

Applications

  • Portable Devices (Smartphones, Tablets)
  • Battery-Powered Systems
  • Microcontroller Power Supplies
  • Wireless Communication Devices

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic capacitors for improved stability.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if it overheats, preventing damage.

Benefits

  • Extended Battery Life: Low quiescent current contributes to longer run times in battery-powered devices.
  • Stable Output Voltage: Provides a consistent supply voltage for sensitive electronic components.
  • Simplified Design: Easy to use and requires minimal external components.
  • Robust Protection: Built-in protection features enhance reliability.

Additional Details

The LP3981-18B5F is typically available in a small surface-mount package. The input voltage range and output current capability are crucial parameters for selecting the appropriate LDO regulator. It is essential to consult the datasheet for detailed specifications and application notes. The output voltage tolerance indicates the accuracy of the regulated output voltage. The line and load regulation specifications define how the output voltage changes with variations in input voltage and load current. The ripple rejection specification indicates how well the regulator attenuates noise on the input voltage. The thermal resistance of the package is important for determining the maximum power dissipation capability. The enable pin allows for turning the regulator on and off, reducing power consumption when not needed. Proper PCB layout is essential for minimizing noise and ensuring stable operation. The specific operating temperature range must be considered for the target application environment. It is beneficial to include bypass capacitors close to the input and output pins of the regulator to improve stability and reduce noise.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0509 $50.1365
2,395+ $0.0418 $100.1110
3,705+ $0.0405 $150.0525
5,105+ $0.0392 $200.1160
6,600+ $0.0379 $250.1400
8,825+ $0.0340 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,462 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess