EN
  • EN
  • DE

LSI53C1020

Part No LSI53C1020
Manufacturer LSI Computer Systems
Catalog OEM Parts (J - L)
Description LSI53C1020 Lsi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995259-LSI53C1020
Categories OEM Parts(J-L)
Manufacturer LSI Computer Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSI53C1020 CAD Model

Description

The LSI53C1020 is a dual-channel Ultra160 SCSI controller designed for high-performance server and workstation applications. It provides a robust and reliable interface between the host system and SCSI peripherals, supporting data transfer rates up to 160 MB/s per channel. This controller is known for its advanced features and compatibility, making it a popular choice for demanding storage environments.

Applications

  • High-performance servers
  • Workstations
  • RAID systems
  • Storage arrays
  • SCSI-based tape drives

Features

  • Dual-channel Ultra160 SCSI
  • Supports data transfer rates up to 160 MB/s per channel
  • PCI interface
  • Integrated DMA controller
  • Supports up to 30 SCSI devices
  • Backward compatible with older SCSI standards (e.g., Ultra Wide SCSI, Fast SCSI)
  • Supports SCSI-2, SCSI-3 command sets
  • Automatic SCSI bus configuration

Benefits

  • Increased system performance due to high data transfer rates
  • Improved storage capacity by supporting a large number of SCSI devices
  • Reduced CPU overhead due to integrated DMA controller
  • Enhanced system reliability through robust error handling
  • Simplified system integration with automatic bus configuration
  • Cost-effective solution for high-performance SCSI connectivity

Additional Details

The LSI53C1020 utilizes a PCI bus interface for seamless integration with a variety of host systems. Its integrated DMA controller offloads data transfer tasks from the CPU, freeing up processing power for other applications. The controller supports a wide range of SCSI devices, including hard drives, tape drives, and scanners. It also provides advanced features such as tagged queuing and command queuing for improved efficiency. The LSI53C1020 is designed to meet the demanding requirements of data-intensive applications, providing a reliable and high-performance storage solution.

The device supports both single-ended and differential SCSI signaling, offering flexibility in system configuration. Its advanced error detection and correction capabilities ensure data integrity. Furthermore, the controller is designed for ease of use, with automatic configuration features that simplify installation and setup. The LSI53C1020 is a proven solution for organizations requiring high-speed, reliable SCSI connectivity.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2827 $64.9789
16+ $7.6172 $121.8752
24+ $7.3793 $177.1032
33+ $7.1414 $235.6662
42+ $6.9034 $289.9428
56+ $6.1885 $346.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess