Products specifications

RoHS Non-Compliant
Win Source Part Number 1056532-DW025RJ8-M
Categories OEM Parts(C-E)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DW025RJ8-M CAD Model

Description

Lucent's DW025RJ8-M is an OEM electronic component that is not RoHS-compliant. This component is designed to work with C-E OEM parts and has a low popularity in the market.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
ECAD model for CA3160AT
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
ECAD model for CT016B
Chilisin
Lowest to $0.0044
ECAD model for CLH1005T-9N1J-S-NP
Intersil
Need more? Email Us
ECAD model for CA3140AT/3
Harris Corporation
Need more? Email Us
ECAD model for CA3539AA
ON Semiconductor
Trans MOSFET N-CH Si 60V 1.5A T/R
Need more? Email Us
ECAD model for CPH3423-TL-E
Ledil
LENS CLEAR 145DEG ADHESIVE TAPE / Lens Clear 145° Adhesive Tape
Need more? Email Us
ECAD model for CA15584_ZORYA-MINI-TAPE
ECS Inc.
CRYSTAL 26.0000MHZ 8PF SMD / 26 MHz ±20ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ECS-260-8-47-JTM-TR
Intersil
Need more? Email Us
ECAD model for CA3094T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention