EN
  • EN
  • DE

MP-LDE10-20B05

Part No MP-LDE10-20B05
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Power Supply, Ac-Dc, 5V, 2A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031138-MP-LDE10-20B05
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-LDE10-20B05 CAD Model

Description

The MP-LDE10-20B05 is a DC-DC converter module manufactured by Multicomp. It is designed to convert a DC voltage input to a regulated DC voltage output. This converter is used in a variety of electronic applications, especially in situations where a stable and isolated power supply is needed.

Applications

  • Embedded systems requiring isolated power supplies.
  • Industrial control equipment.
  • Instrumentation and measurement devices.
  • Telecommunications equipment.
  • Medical devices.

Features

  • Isolated DC-DC conversion.
  • Input voltage range: typically around 18-36V DC
  • Output voltage: 5V DC
  • Output current: 2000mA (2A)
  • High efficiency.
  • Short-circuit protection.
  • Over-voltage protection.

Benefits

  • Provides a stable and isolated power supply for sensitive circuits.
  • Protects circuits from voltage spikes and surges.
  • Ensures reliable operation of electronic devices.
  • Efficient energy conversion, minimizing power loss.
  • Simplified system design with integrated protection features.

Technical Specifications

The MP-LDE10-20B05 typically has an input voltage range of 18V to 36V DC. It provides a regulated output voltage of 5V DC at a current of 2000mA (2A). The converter features galvanic isolation between the input and output, providing protection against voltage transients and ground loops. It also incorporates short-circuit protection, preventing damage to the converter and connected circuits in case of an overload. The converter has over-voltage protection to safeguard the output from excessive voltage levels. The operating temperature range is typically from -40°C to +85°C, allowing for use in harsh industrial environments. The MP-LDE10-20B05 is usually packaged in a compact module for easy integration into electronic systems.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess